NEN-EN-ISO 1833-7

Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide with certain other fibres (method using formic acid)

active, Most Current
Organization: NEN
Publication Date: 1 September 2017
Status: active
Page Count: 16
ICS Code (Man-made fibres): 59.060.20
ICS Code (Textile fibres in general): 59.060.01
scope:

NEN-EN-ISO 1833-7 specifies a method, using formic acid, to determine the mass percentage of polyamide fibre, after removal of non-fibrous matter, in textiles made of mixtures of - polyamide with - cotton, viscose, cupro, modal, lyocell, polyester, polypropylene, chlorofibre, acrylic, glass fibre, elastomultiester, elastolefin and melamine, or - wool (if the wool content is less than or equal to 25 %), or animal hair fibres. This document does not apply when the wool content exceeds 25 %; ISO 1833-4 applies.

Document History

NEN-EN-ISO 1833-7
September 1, 2017
Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide with certain other fibres (method using formic acid)
NEN-EN-ISO 1833-7 specifies a method, using formic acid, to determine the mass percentage of polyamide fibre, after removal of non-fibrous matter, in textiles made of mixtures of - polyamide with -...
October 1, 2010
Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide and certain other fibres (method using formic acid)
This part of ISO 1833 specifies a method, using formic acid, to determine the percentage of polyamide fibre, after removal of non-fibrous matter, in textiles made of binary mixtures of - polyamide...

References

Advertisement