NEN-ISO 1833-7
Textiles - Quantitative chemical analysis - Part 7: Mixtures of polyamide and certain other fibres (method using formic acid)
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This part of ISO 1833 specifies a method, using formic acid, to determine the percentage of polyamide fibre, after removal of non-fibrous matter, in textiles made of binary mixtures of polyamide and cotton, viscose, cupro, modal, polyester, polypropylene, chlorofibre, acrylic or glass fibre. It is also applicable to mixtures with wool and animal hair, but when the wool content exceeds 25 %, the method described in ISO 1833-4 should be used.
Document History