NEN-EN-ISO 4029

Hexagon socket set screws with cup point

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 13
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A. If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 898-5, ISO 965-2, ISO 3506-3 and ISO 4759-1.

Document History

January 1, 2004
Hexagon socket set screws with cup point
This International Standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A. If, in special cases,...
NEN-EN-ISO 4029
October 1, 2002
Hexagon socket set screws with cup point
This International Standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A. If, in special cases,...
Advertisement