NEN-EN-ISO 4029

Hexagon socket set screws with cup point

active, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: active
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A. If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 898-5, ISO 965-2, ISO 3506-3 and ISO 4759-1.

Document History

NEN-EN-ISO 4029
January 1, 2004
Hexagon socket set screws with cup point
This International Standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A. If, in special cases,...
October 1, 2002
Hexagon socket set screws with cup point
This International Standard specifies the characteristics of hexagon socket set screws with cup point and threads from M1,6 up to and including M24 and of product grade A. If, in special cases,...
Advertisement