NEN-EN-ISO 4641
Rubber hoses and hose assemblies for water suction and discharge - Specification
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges: ? ambient temperatures: -25 °C to +70 °C; ? water temperatures during operation: 0 °C to +70 °C.
Document History