NEN-EN-ISO 4641

Rubber hoses and hose assemblies for water suction and discharge - Specification

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 25
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN-ISO 4641 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges: - ambient temperatures: -25 °C to +70 °C; - water temperatures during operation: 0 °C to +70 °C.

Document History

NEN-EN-ISO 4641
December 1, 2016
Rubber hoses and hose assemblies for water suction and discharge - Specification
NEN-EN-ISO 4641 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
June 1, 2011
Rubber hoses and hose assemblies for water suction and discharge - Specification
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...
February 1, 2009
Rubber hoses and hose assemblies for water suction and discharge - Specification
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...

References

Advertisement