NEN-EN-ISO 294-3
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 3: Small plates
| Organization: | NEN |
| Publication Date: | 1 August 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This part of ISO 294 specifies two two-cavity moulds, the type D1 and D2 ISO moulds, for the injection moulding of small plates measuring 60 mm . 60 mm with a preferred thickness of 1 mm (type D1) or 2 mm (type D2), which can be used for a variety of tests. The moulds may additionally be fitted with inserts for studying the effects of weld lines on the mechanical properties (see annex A).
Document History