NEN-EN-ISO 294-3

Plastics - Injection moulding of test specimens of thermoplastic materials - Part 3: Small plates

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies two two-cavity moulds, the type D1 and D2 ISO moulds, for the injection moulding of small plates measuring 60 mm x 60 mm with a preferred thickness of 1 mm (type D1) or 2 mm (type D2) which can be used for a variety of tests. The moulds may additionally be fitted with inserts for studying the effects of weld lines on the mechanical properties.

Document History

August 1, 2003
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 3: Small plates
This part of ISO 294 specifies two two-cavity moulds, the type D1 and D2 ISO moulds, for the injection moulding of small plates measuring 60 mm . 60 mm with a preferred thickness of 1 mm (type D1) or...
NEN-EN-ISO 294-3
August 1, 1998
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 3: Small plates
Specifies two two-cavity moulds, the type D1 and D2 ISO moulds, for the injection moulding of small plates measuring 60 mm x 60 mm with a preferred thickness of 1 mm (type D1) or 2 mm (type D2) which...
Advertisement