NEN-EN-ISO 8205-3
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding the electrical, mechanical, and cooling characteristics of these cables.
Document History
October 1, 2012
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding...
NEN-EN-ISO 8205-3
August 1, 2012
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding...
February 1, 1997
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
Specifies test procedures (leak tightness and pressure resistance of the water circuit, water flow, verification of flexibility at ends, torsion, measurement of insulation resistance, determination...