NEN-EN-ISO 8205-3

Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 20
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding the electrical, mechanical, and cooling characteristics of these cables.

Document History

NEN-EN-ISO 8205-3
October 1, 2012
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding...
August 1, 2012
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding...
February 1, 1997
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
Specifies test procedures (leak tightness and pressure resistance of the water circuit, water flow, verification of flexibility at ends, torsion, measurement of insulation resistance, determination...

References

Advertisement