NEN-EN-ISO 9094-2
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Small craft): | 47.080 |
scope:
Defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire feighting systems. It applies to small craft of all types with a length of the hull greater than 15,0 m and up to and including 24 m.
Document History
NEN-EN-ISO 9094-2
January 1, 2003
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
Defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire feighting systems. It applies to small craft of...
December 1, 2000
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
Defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire feighting systems. It applies to small craft of...