NEN-EN-ISO 9094-2

Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 27
ICS Code (Small craft): 47.080
scope:

Defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire feighting systems. It applies to small craft of all types with a length of the hull greater than 15,0 m and up to and including 24 m.

Document History

January 1, 2003
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
Defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire feighting systems. It applies to small craft of...
NEN-EN-ISO 9094-2
December 1, 2000
Small craft - Fire protection - Part 2: Craft with a hull length of over 15 m
Defines procedures to achieve a practical degree of fire protection, specifies portable fire-fighting equipment and sets requirements for fixed fire feighting systems. It applies to small craft of...
Advertisement