NEN-ISO 11093-5/C1
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Paper and board): | 85.060 |
Document History
February 1, 2016
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
NEN-ISO 11093-5 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: - minimum wall thickness: 5 mm; - minimum...
NEN-ISO 11093-5/C1
May 1, 2010
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
A description is not available for this item.
September 1, 2009
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
Lays down a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: minimum wall thickness 5 mm, minimum external diameter 60...