NEN-ISO 11093-5

Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 13
ICS Code (Paper and board): 85.060
scope:

NEN-ISO 11093-5 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: - minimum wall thickness: 5 mm; - minimum external diameter: 60 mm; - maximum sample length: 3 200 mm.

Document History

NEN-ISO 11093-5
February 1, 2016
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
NEN-ISO 11093-5 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: - minimum wall thickness: 5 mm; - minimum...
May 1, 2010
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
A description is not available for this item.
September 1, 2009
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation
Lays down a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: minimum wall thickness 5 mm, minimum external diameter 60...
Advertisement