NEN-ISO 1161
Series 1 freight containers - Corner and intermediate fittings - Specifications
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (General purpose containers): | 55.180.10 |
scope:
NEN-ISO 1161 establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 (all parts) with the exception of air mode containers (see ISO 8323).
Document History
NEN-ISO 1161
July 1, 2016
Series 1 freight containers - Corner and intermediate fittings - Specifications
NEN-ISO 1161 establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO...
July 1, 2007
Series 1 freight containers - Corner fittings - Specification - Amendment 1: 45 ft containers
A description is not available for this item.
August 1, 1986
Series 1 freight containers - Corner fittings - Specifications
This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e. containers which conform to ISO 668...