NEN-ISO 1161
Series 1 freight containers - Corner fittings - Specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1986 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (General purpose containers): | 55.180.10 |
scope:
This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e. containers which conform to ISO 668 and ISO 1496 with the exception of air mode containers (see ISO 8323).
Document History
July 1, 2016
Series 1 freight containers - Corner and intermediate fittings - Specifications
NEN-ISO 1161 establishes the basic dimensions and the functional and strength requirements of corner and intermediate fittings for series 1 freight containers, i.e. containers which conform to ISO...
July 1, 2007
Series 1 freight containers - Corner fittings - Specification - Amendment 1: 45 ft containers
A description is not available for this item.
NEN-ISO 1161
August 1, 1986
Series 1 freight containers - Corner fittings - Specifications
This International Standard establishes the basic dimensions and the functional and strength requirements of corner fittings for series 1 freight containers, i.e. containers which conform to ISO 668...