NEN-ISO 14230-1
Road vehicles - Diagnostic communication over K-Line (DoK-Line) - Part 1: Physical layer
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This part of ISO 14230 specifies the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded to allow for road vehicles with either 12 V d.c. or 24 V d.c. voltage supply.
Document History
NEN-ISO 14230-1
June 1, 2012
Road vehicles - Diagnostic communication over K-Line (DoK-Line) - Part 1: Physical layer
This part of ISO 14230 specifies the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded...
April 1, 1999
Road vehicles - Diagnostic systems - Keyword Protocol 2000 - Part 1: Physical layer
Describes the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded to allow for road...