NEN-ISO 14230-1

Road vehicles - Diagnostic systems - Keyword Protocol 2000 - Part 1: Physical layer

inactive
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 14
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

Describes the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded to allow for road vehicles with either 12 V or 24 V voltage supply.

Document History

June 1, 2012
Road vehicles - Diagnostic communication over K-Line (DoK-Line) - Part 1: Physical layer
This part of ISO 14230 specifies the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded...
NEN-ISO 14230-1
April 1, 1999
Road vehicles - Diagnostic systems - Keyword Protocol 2000 - Part 1: Physical layer
Describes the physical layer, based on ISO 9141, on which the diagnostic services will be implemented. It is based on the physical layer described in ISO 9141-2, but expanded to allow for road...
Advertisement