NEN-ISO 14520-5

Gaseous fire-extinguishing systems - Physical properties and system design - Part 5: FK-5-1-12 extinguishant

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 14
ICS Code (Fire-fighting): 13.220.10
scope:

This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the FK-5-1-12 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 25 bar and 42 bar with nitrogen propellant. This does not preclude the use of other systems.

Document History

NEN-ISO 14520-5
October 1, 2006
Gaseous fire-extinguishing systems - Physical properties and system design - Part 5: FK-5-1-12 extinguishant
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the FK-5-1-12 extinguishant. It includes details of physical properties, specification,...

References

Advertisement