NEN-EN 15004-2

Fixed firefighting systems - Gas extinguishing systems - Part 2: Physical properties and system design of gas extinguishing systems for FK-5-1-12 extinguishant

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 17
ICS Code (Fire protection): 13.220.20
scope:

This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the FK-5-1-12 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 25 bar and 42 bar with nitrogen propellant. This does not preclude the use of other systems.

Document History

NEN-EN 15004-2
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 2: Physical properties and system design of gas extinguishing systems for FK-5-1-12 extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the FK-5-1-12 extinguishant. It includes details of physical properties, specification, usage and...

References

Advertisement