NEN-ISO 16589-2

Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 2: Vocabulary

active, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 42
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Rubber and plastics industries (Vocabularies)): 01.040.83
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

ISO 16589 specifies seals utilising sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered suitable for use under low pressure conditions. This part of ISO 16589 establishes the appropriate vocabulary, where the terms and definitions given in ISO 5598 apply.

Document History

NEN-ISO 16589-2
December 1, 2011
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 2: Vocabulary
ISO 16589 specifies seals utilising sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered...
January 1, 2002
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 2: Vocabulary
Describes seals utilising sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylenene (PTFE). It is complementary to ISO 6194...
Advertisement