NEN-ISO 16589-2

Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 2: Vocabulary

inactive
Organization: NEN
Publication Date: 1 January 2002
Status: inactive
Page Count: 26
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

Describes seals utilising sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylenene (PTFE). It is complementary to ISO 6194 which covers elastomeric seals.

Document History

December 1, 2011
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 2: Vocabulary
ISO 16589 specifies seals utilising sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered...
NEN-ISO 16589-2
January 1, 2002
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 2: Vocabulary
Describes seals utilising sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylenene (PTFE). It is complementary to ISO 6194...
Advertisement