NEN-ISO 20054

Plain bearings - Bearings containing dispersed solid lubricants

inactive
Organization: NEN
Publication Date: 1 October 2016
Status: inactive
Page Count: 19
ICS Code (Plain bearings): 21.100.10
scope:

NEN-ISO 20054 specifies a bearing containing dispersed solid lubricants which is used as a solid lubricant bearing.

Document History

July 1, 2022
Plain bearings - Bearings containing dispersed solid lubricants
This document specifies the characteristics, materials, dimensions, assembly and surface finish for a bearing containing dispersed solid lubricants which is used as a solid lubricant bearing. NOTE...
NEN-ISO 20054
October 1, 2016
Plain bearings - Bearings containing dispersed solid lubricants
NEN-ISO 20054 specifies a bearing containing dispersed solid lubricants which is used as a solid lubricant bearing.
Advertisement