NEN-ISO 20054
Plain bearings - Bearings containing dispersed solid lubricants
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies the characteristics, materials, dimensions, assembly and surface finish for a bearing containing dispersed solid lubricants which is used as a solid lubricant bearing.
NOTE In the solid lubricant bearing among self-lubricating bearings there is a solid type, a coated type, an embedded type and a dispersed type, which is specified by this document.
Document History
NEN-ISO 20054
July 1, 2022
Plain bearings - Bearings containing dispersed solid lubricants
This document specifies the characteristics, materials, dimensions, assembly and surface finish for a bearing containing dispersed solid lubricants which is used as a solid lubricant bearing.
NOTE...
October 1, 2016
Plain bearings - Bearings containing dispersed solid lubricants
NEN-ISO 20054 specifies a bearing containing dispersed solid lubricants which is used as a solid lubricant bearing.