NEN-ISO 7635
Road vehicles - Air or air-over hydraulic braking systems for motor vehicles (including those with electronic control functions) - Test procedures
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Braking systems): | 43.040.40 |
scope:
This International Standard specifies procedures for testing the air or air-over hydraulic braking systems, with and without antilock braking system (ABS), of vehicles of categories M and N (excluding M1 and N1) as defined in UNECE R.E.3. The values given in square brackets and the values in the tables are taken from ECE Regulation No. 13 for information.
Document History
June 1, 2006
Road vehicles - Air and air/hydraulic braking systems of motor vehicles, including those with electronic control functions - Test procedures
This International Standard specifies the method of testing the air or air over hydraulic braking systems of vehicles of categories M and N (excluding M1 and N1) as defined in Annex 7 to the UN-ECE...
NEN-ISO 7635
December 1, 2003
Road vehicles - Air or air-over hydraulic braking systems for motor vehicles (including those with electronic control functions) - Test procedures
This International Standard specifies procedures for testing the air or air-over hydraulic braking systems, with and without antilock braking system (ABS), of vehicles of categories M and N...