NEN-ISO 7635
Road vehicles - Air and air/hydraulic braking systems of motor vehicles, including those with electronic control functions - Test procedures
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Braking systems): | 43.040.40 |
scope:
This International Standard specifies the method of testing the air or air over hydraulic braking systems of vehicles of categories M and N (excluding M1 and N1) as defined in Annex 7 to the UN-ECE Consolidated Resolution on the Construction of Vehicles (R.E.3.) which are built to comply with UN-ECE Regulation 13/09 including supplements 1-6. Test methods covering lock actuators or the electrical regenerative braking systems of electric and hybrid vehicles are not included in this edition.
Document History