NEN-ISO 8178-5

Reciprocating internal combustion engines - Exhaust emission measurement - Part 5: Test fuels

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 46
ICS Code (Internal combustion engines): 27.020
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This part of ISO 8178 specifies fuels whose use is recommended for performing the exhaust emission test cycles given in ISO 8178-4 and ISO 8178-11. It is applicable to reciprocating internal combustion engines for mobile, transportable and stationary installations excluding engines for motor vehicles primarily designed for road use. This part of ISO 8178 may be applied to engines used, e.g. earth-moving machines and generating sets, and for other applications.

Document History

June 1, 2021
Reciprocating internal combustion engines - Exhaust emission measurement - Part 5: Test fuels
This document specifies fuels whose use is recommended for performing the exhaust emission test cycles given in ISO 8178-4. It is applicable to reciprocating internal combustion engines for mobile,...
November 1, 2015
Reciprocating internal combustion engines - Exhaust emission measurement - Part 5: Test fuels
NEN-ISO 8178-5 specifies fuels whose use is recommended for performing the exhaust emission test cycles given in ISO 8178-4. It is applicable to reciprocating internal combustion engines for mobile,...
NEN-ISO 8178-5
November 1, 2008
Reciprocating internal combustion engines - Exhaust emission measurement - Part 5: Test fuels
This part of ISO 8178 specifies fuels whose use is recommended for performing the exhaust emission test cycles given in ISO 8178-4 and ISO 8178-11. It is applicable to reciprocating internal...
January 1, 1995
Reciprocating internal combustion engines - Exhaust emission measurements - Part 5: Test fuels
Gives requirements of the fuels to be used when performing the exhaust emission test cycles given in ISO 8178-4. Since the fuel properties vary widely from country to country a broad range of...

References

Advertisement