NEN-ISO 8178-5
Reciprocating internal combustion engines - Exhaust emission measurements - Part 5: Test fuels
| Organization: | NEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| ICS Code (Stationary source emissions): | 13.040.40 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
Gives requirements of the fuels to be used when performing the exhaust emission test cycles given in ISO 8178-4. Since the fuel properties vary widely from country to country a broad range of different fuels is listed in this part, both reference fuels and commercial fuels. Reference fuels are usually representative of specific commercial fuels but in considerably tighter specifications. Their use is primarily recommended for test bed measurements described in ISO 8178-1.
Document History