NEN-ISO 7919-2
Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 2: Land-based steam turbines and generators in excess of 50 MW with normal operating speeds of 1500 r/min, 1800 r/min, 3000 r/min and 3600 r/min
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Generating sets): | 29.160.40 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
Gives guidelines for applying evaluation criteria for shaft vibration measurement in the radial direction at or close to the bearings of steam turbines and generators. These guidelines are presented in terms of: - vibration under normal steady-state operating conditions; - vibration during transient operation including passage through resonant speeds during run up or run down; - changes in vibration which may occur during normal steady-state operation.
Document History