NEN-ISO 7919-2

Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 2: Land-based steam turbines and generators in excess of 50 MW with normal operating speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: inactive
Page Count: 22
ICS Code (Generating sets): 29.160.40
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This part of ISO 7919 establishes provisions for evaluating the severity of in-situ, broad-band shaft vibration measured radial (i.e. transverse) to the shaft axis at, or close to, the main bearings. These are in terms of: ? vibration under normal steady-state operating conditions; ? vibration during other (non-steady-state) conditions when transient changes are taking place, including run up or run down, initial loading and load changes; ? changes in vibration which can occur during normal steady-state operation. This part of ISO 7919 is applicable to land-based steam turbines and generators with power outputs greater than 50 MW and a normal operating speed of 1 500 r/min, 1 800 r/min, 3 000 r/min or 3 600 r/min. It is also applicable to steam turbines and/or generators which are directly coupled to a gas turbine (such as for combined-cycle applications). In such cases, the criteria of this part of ISO 7919 apply only to the steam turbine and the generator (including synchronizing clutches). ISO 7919-4 and ISO 10816-4 are applicable to the evaluation of the gas turbine vibration. The numerical values specified are not intended to serve as the only basis for judging the severity of vibration. For large steam turbines and generators, it is also common to judge the vibration based on measurements taken on non-rotating parts. For such vibration measurement requirements, see ISO 10816-1 and ISO 10816-2.

Document History

NEN-ISO 7919-2
October 1, 2009
Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 2: Land-based steam turbines and generators in excess of 50 MW with normal operating speeds of 1 500 r/min, 1 800 r/min, 3 000 r/min and 3 600 r/min
This part of ISO 7919 establishes provisions for evaluating the severity of in-situ, broad-band shaft vibration measured radial (i.e. transverse) to the shaft axis at, or close to, the main bearings....
January 1, 2002
Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 2: Land-based steam turbines and generators in excess of 50 MW with normal operating speeds of 1500 r/min, 1800 r/min, 3000 r/min and 3600 r/min
Gives guidelines for applying evaluation criteria for shaft vibration measurement in the radial direction at or close to the bearings of steam turbines and generators. These guidelines are presented...
September 1, 1996
Mechanical vibration on non-reciprocating machines - Measurements on rotating shafts and evaluation criteria - Part 2: Large land-based steam turbine generator sets
Gives guidelines for applying evaluation criteria for shaft vibration under normal operating conditions, measured at or close to the bearings of steam turbine generator sets. These guidelines...

References

Advertisement