NEN-ISO/IEC 11889-4

Information technology - Trusted Platform Module Library - Part 4: Supporting Routines

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
ICS Code (IT Security): 35.030
scope:

NEN-ISO/IEC 11889-4 contains C code that describes the algorithms and methods used by the command code in ISO/IEC 11889-3. The code in this part of ISO/IEC 11889 augments ISO/IEC 11889-2 and ISO/IEC 11889-3 to provide a complete description of a TPM, including the supporting framework for the code that performs the command actions. Any code in this part of ISO/IEC 11889 may be replaced by code that provides similar results when interfacing to the action code in ISO/IEC 11889-3. The behavior of code in this part of ISO/IEC 11889 that is not included in an annex is normative, as observed at the interfaces with ISO/IEC 11889-3 code. Code in an annex is provided for completeness, that is, to allow a full implementation of ISO/IEC 11889 from the provided code. The code in ISO/IEC 11889-3 and this part of ISO/IEC 11889 is written to define the behavior of a compliant TPM. In some cases (e.g., firmware update), it is not possible to provide a compliant implementation. In those cases, any implementation provided by the vendor that meets the general description of the function provided in ISO/IEC 11889-3 would be compliant. The code in ISO/IEC 11889-3 and this part of ISO/IEC 11889 is not written to meet any particular level of conformance nor does ISO/IEC 11889 require that a TPM meet any particular level of conformance.

Document History

NEN-ISO/IEC 11889-4
December 1, 2015
Information technology - Trusted Platform Module Library - Part 4: Supporting Routines
NEN-ISO/IEC 11889-4 contains C code that describes the algorithms and methods used by the command code in ISO/IEC 11889-3. The code in this part of ISO/IEC 11889 augments ISO/IEC 11889-2 and ISO/IEC...
June 1, 2009
Information technology - Trusted Platform Module - Part 4: Commands
ISO/IEC 11889 defines the Trusted Platform Module (TPM), a device that enables trust in computing platforms in general. ISO/IEC 11889 is broken into parts to make the role of each document clear. Any...
Advertisement