NEN-ISO/IEC 11889-4

Information technology - Trusted Platform Module - Part 4: Commands

inactive
Organization: NEN
Publication Date: 1 June 2009
Status: inactive
Page Count: 256
ICS Code (IT Security): 35.030
scope:

ISO/IEC 11889 defines the Trusted Platform Module (TPM), a device that enables trust in computing platforms in general. ISO/IEC 11889 is broken into parts to make the role of each document clear. Any version of the standard requires all parts to be a complete standard. A TPM designer MUST be aware that for a complete definition of all requirements necessary to build a TPM, the designer MUST use the appropriate platform specific specification to understand all of the TPM requirements. Part 4 defines the commands that allow software to communicate with and use the TPM. It defines the command format as both the TPM and calling software must agree on the exact command format, as many of the commands require cryptographic authorization and the format of the authorization must be standardized.

Document History

December 1, 2015
Information technology - Trusted Platform Module Library - Part 4: Supporting Routines
NEN-ISO/IEC 11889-4 contains C code that describes the algorithms and methods used by the command code in ISO/IEC 11889-3. The code in this part of ISO/IEC 11889 augments ISO/IEC 11889-2 and ISO/IEC...
NEN-ISO/IEC 11889-4
June 1, 2009
Information technology - Trusted Platform Module - Part 4: Commands
ISO/IEC 11889 defines the Trusted Platform Module (TPM), a device that enables trust in computing platforms in general. ISO/IEC 11889 is broken into parts to make the role of each document clear. Any...
Advertisement