NEN-ISO/IEC 19794-6
Information technology - Biometric data interchange formats - Part 6: Iris image data
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 19794 specifies iris image interchange formats for biometric enrolment, verification and identification systems. The image information might be stored as - an array of intensity values optionally compressed with ISO/IEC 15948 or ISO/IEC 15444, or - an array of intensity values optionally compressed with ISO/IEC 15948 or ISO/IEC 15444 that might be cropped around the iris, with the iris at the centre, and which might incorporate region-of-interest masking of non-iris regions. This part of ISO/IEC 19794 does not establish - requirements on the optical specifications of cameras, or - requirements on photometric properties of iris images, or - requirements on enrolment processes, workflow and use of iris equipment.
Document History