NEN-ISO/IEC 19794-6

Information technology - Biometric data interchange formats - Part 6: Iris image data

inactive
Organization: NEN
Publication Date: 1 June 2005
Status: inactive
Page Count: 34
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 19794 specifies two alternative image interchange formats for biometric authentication systems that utilize iris recognition. or a compressed format such as that specified by ISO/IEC 15444. The second format is based on a polar image specification that requires certain pre-processing and image segmentation steps, but produces a much more compact data structure that contains only iris information. Data that comply with either one of the iris image formats specified in this part of ISO/IEC 19794 are intended to be embedded in a CBEFF-compliant structure in the CBEFF Biometric Data Block (BDB) as specified in ISO/IEC 19785-1. The first is based on a rectilinear image storage format that may be a raw, uncompressed array of intensity values

Document History

November 1, 2016
Information technology - Biometric data interchange formats - Part 6: Iris image data - Amendment 2: XML encoding and clarification of defects
A description is not available for this item.
October 1, 2015
Information technology - Biometric data interchange formats - Part 6: Iris image data Amendment 1: Conformance testing methodology and clarification of defects
A description is not available for this item.
April 1, 2012
Information technology - Biometric data interchange formats - Part 6: Iris image data
A description is not available for this item.
October 1, 2011
Information technology - Biometric data interchange formats - Part 6: Iris image data
This part of ISO/IEC 19794 specifies iris image interchange formats for biometric enrolment, verification and identification systems. The image information might be stored as - an array of intensity...
NEN-ISO/IEC 19794-6
June 1, 2005
Information technology - Biometric data interchange formats - Part 6: Iris image data
This part of ISO/IEC 19794 specifies two alternative image interchange formats for biometric authentication systems that utilize iris recognition. or a compressed format such as that specified by...
Advertisement