NEN 3651
Additional requirements for pipelines in or nearby important public works
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Civil engineering in general): | 93.010 |
scope:
NEN 3651 is developed in addition of the NEN 3650 series for pipeline systems on land or adjacent to important public works. In 6.5 of NEN 3650-1 the relation is set between this standard and the NEN 3650 series.
Document History
January 1, 2020
Additional requirements for pipelines in or nearby important public works
This standard gives in addition to the NEN 3650 series safety requirements for pipelines on land and located in or nearby important public works. In 6.5 of NEN 3650-1:2020 the relationship between...
NEN 3651
May 1, 2012
Additional requirements for pipelines in or nearby important public works
NEN 3651 is developed in addition of the NEN 3650 series for pipeline systems on land or adjacent to important public works. In 6.5 of NEN 3650-1 the relation is set between this standard and the NEN...