NEN-EN 12158-1/A1
Builders hoists for goods - Part 1: Hoists with accessible platforms
| Organization: | NEN |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
3rd paragraph, replace "EN 292" with "EN ISO 12100:2003". Add the following paragraphs: "When provisions of this type C standard are different from those which are stated in type A or B standards, the provisions of this type C standard take precedence over the provisions of the other standards, for machines that have been designed and built according to the provisions of this type C standard. The machinery concerned and the extent to which hazards, hazardous situations and events are covered are indicated in the scope of this European Standard.".
Document History