NEN-EN 12158-1

Builders hoists for goods - Part 1: Hoists with accessible platforms

inactive
Organization: NEN
Publication Date: 1 October 2000
Status: inactive
Page Count: 67
ICS Code (Lifts. Escalators): 91.140.90
scope:

Deals with power operational temporarily installed builders hoists intended for use by persons who are permitted to enter sites of engineering and construction, serving defined landing levels, having a platform; - designed for the transportation of goods only - which permits the access of persons during loading and unloading - which permits the access and travel by authorised persons during erection, dismantling and maintenance - travelling vertically or along a path within 15 degress max. of the vertical - supported or sustained by: wire rope, chain, screwed spindle and nut, rack and pinion, hydraulic jack (direct of indirect), or an expanding linkage mechanism - where masts may of may not require support from separate structures.

Document History

December 1, 2021
Builders' hoists for goods - Part 1: Hoists with accessible platforms
This document deals with power-operated temporarily installed builder’s hoists (referred to as “hoists” in this document) intended for use by persons who are permitted to enter sites of engineering...
October 1, 2020
Builders' hoists for goods - Part 1: Hoists with accessible platforms
This document deals with power-operated temporarily installed builder’s hoists (referred to as “hoists” in this standard) intended for use by persons who are permitted to enter sites of engineering...
August 1, 2010
Builders' hoists for goods - Part 1: Hoists with accessible platforms
This standard deals with power operated temporarily installed builders hoists (referred to as “hoists“ in this standard) intended for use by persons who are permitted to enter sites of engineering...
February 1, 2010
Builders hoists for goods - Part 1: Hoists with accessible platforms
3rd paragraph, replace "EN 292" with "EN ISO 12100:2003". Add the following paragraphs: "When provisions of this type C standard are different from those which are stated in type A or B standards,...
NEN-EN 12158-1
October 1, 2000
Builders hoists for goods - Part 1: Hoists with accessible platforms
Deals with power operational temporarily installed builders hoists intended for use by persons who are permitted to enter sites of engineering and construction, serving defined landing levels, having...
October 1, 1995
Builders hoists for the transport of goods - Part 1: Hoists with accessible platforms
Deals with power operational temporarily installed builders hoists intended for use by persons who are permitted to enter sites of engineering and construction, serving defined landing levels, having...

References

Advertisement