DS/EN 60309-4
Plugs, socket-outlets and couplers for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 19 June 2007 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This part of IEC 60309 applies to self-contained products that combine within a single enclosure, a socket-outlet or connector according to IEC 60309-1 or IEC 60309-2 and a switching device, with a rated operating voltage not exceeding 690 V d.c. or a.c. and 500 Hz , and a rated current not exceeding 250 A, primarily intended for industrial use, either indoors or outdoors.
Document History
May 25, 2012
Plugs, socket-outlets and couplers for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock
This part of IEC 60309 applies to self-contained products that combine within a single enclosure, a socket-outlet or connector according to IEC 60309-1 or IEC 60309-2 and a switching device, with a...
DS/EN 60309-4
June 19, 2007
Plugs, socket-outlets and couplers for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock
This part of IEC 60309 applies to self-contained products that combine within a single enclosure, a socket-outlet or connector according to IEC 60309-1 or IEC 60309-2 and a switching device, with a...
Plugs, socket-outlets and couplers for industrial purposes -- Part 4: Switched socket-outlets and connectors with or without interlock
This part of IEC 60309 applies to self-contained products that combine within a single enclosure, a socket-outlet or connector according to IEC 60309-1 or IEC 60309-2 and a switching device, with a...
Plugs, socket-outlets and couplers for industrial purposes - Part 4: Switched socket-outlets and connectors with or without interlock
This part of IEC 60309 applies to self-contained products that combine within a single enclosure, a socket-outlet or connector according to IEC 60309-1 or IEC 60309-2 and a switching device, with a...