DS/EN IEC 60309-4

Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 4: Switched socket-outlets with or without interlock

active, Most Current
Organization: DS
Publication Date: 21 June 2022
Status: active
Page Count: 32
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

IEC 60309-4:2021 applies to self-contained products primarily intended for industrial use, either indoors or outdoors that combine the following items within a single enclosure: - a fixed or portable socket-outlet according to IEC 60309-1 or IEC 60309-2 with a rated operating voltage not exceeding 1 000 V DC or 1 000 V AC with a frequency not exceeding 500 Hz and a rated current not exceeding 800 A; - a switching device. This second edition cancels and replaces the first edition published in 2006 and Amendment 1:2012. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - updated in order to take into account the technical revisions to IEC 60309-1 and to IEC 60309-2. This document is to be read in conjunction with IEC 60309-1:2021 and with IEC 60309‑2:2021.

Document History

DS/EN IEC 60309-4
June 21, 2022
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 4: Switched socket-outlets with or without interlock
IEC 60309-4:2021 applies to self-contained products primarily intended for industrial use, either indoors or outdoors that combine the following items within a single enclosure: – a fixed or portable...
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock
Clause 1 of IEC 60309-1:2020 or IEC 60309-2:2020 applies as follows: Replacement of the first paragraph by the following text: This part of IEC 60309 applies to self-contained products primarily...

References

Advertisement