DSF/PREN IEC 60309-4

Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 24
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Clause 1 of IEC 60309-1:2020 or IEC 60309-2:2020 applies as follows: Replacement of the first paragraph by the following text: This part of IEC 60309 applies to self-contained products primarily intended for industrial use, either indoors or outdoors that combine the following items within a single enclosure: - a fixed or portable socket-outlet according to IEC 60309-1 or IEC 60309-2 with a rated operating voltage not exceeding 1 000 V DC or 1000 V AC not exceeding 500 Hz and a rated current not exceeding 800 A, - a switching device, These products may incorporate an interlock and/or protective devices. These accessories are intended to be installed by instructed persons (IEV 195-04-02) or skilled persons (IEV 195-04-01) only

Document History

June 21, 2022
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 4: Switched socket-outlets with or without interlock
IEC 60309-4:2021 applies to self-contained products primarily intended for industrial use, either indoors or outdoors that combine the following items within a single enclosure: – a fixed or portable...
DSF/PREN IEC 60309-4
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes – Part 4: Switched socket-outlets and connectors with or without interlock
Clause 1 of IEC 60309-1:2020 or IEC 60309-2:2020 applies as follows: Replacement of the first paragraph by the following text: This part of IEC 60309 applies to self-contained products primarily...
Advertisement