NEN-EN 13501-2

Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 74
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This Part of this European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of application of the relevant test method. Classification on the basis of extended application is outside the scope of this standard. For extended application, however, the same classes are used as specified in this standard. This standard deals with: a) Loadbearing elements without a fire separating function walls floors roofs beams columns balconies walkways stairs b) Loadbearing elements with a fire separating function, with or without glazing, services and fixtures walls floors roofs raised floors c) Products and systems for protecting elements or parts of the works ceilings with no independent fire resistance fire protective coatings, claddings and screens d) Non-loadbearing elements or parts of works, with or without glazing, services and fixtures partitions facades (curtain walls) and external walls ceilings with independent fire resistance fire doors and shutters and their closing devices smoke control doors penetration seals linear joint seals service ducts and shafts chimneys e) Wall and ceiling coverings with fire protection ability f) Lift landing doors which are tested to prEN 81-8 are excluded from this standard. Lift landing doors which are tested to EN 1634-1 are classified in accordance with 7.5.5. Relevant test methods which have been prepared for these elements are listed in clause 2.

Document History

June 1, 2023
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance and/or smoke control tests, excluding ventilation services
This document specifies the procedure for classification of construction products and building elements using data from fire resistance and/or smoke leakage/control tests and/or mechanical tests...
September 1, 2021
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This document specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of...
June 1, 2016
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
NEN-EN 13501-2 specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of...
November 1, 2015
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
NEN-EN 13501-2 specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of...
September 1, 2009
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
October 1, 2007
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
October 1, 2007
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
A description is not available for this item.
June 1, 2006
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
NEN-EN 13501-2
May 1, 2004
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This Part of this European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within...
March 1, 1999
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests (excluding products for use in ventilation systems)
This Part of this European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within...
Advertisement