NEN-EN 13501-2

Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance and/or smoke control tests, excluding ventilation services

active, Most Current
Organization: NEN
Publication Date: 1 June 2023
Status: active
Page Count: 90
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This document specifies the procedure for classification of construction products and building elements using data from fire resistance and/or smoke leakage/control tests and/or mechanical tests which are within the direct field of application of the relevant test method. Classification on the basis of extended application of test results is also included in the scope of this document.

This document deals with:

a) loadbearing elements without a fire separating function:

- walls;

- floors;

- roofs;

- beams;

- columns;

- balconies;

- walkways;

- stairs;

b) loadbearing elements with a fire separating function, with or without glazing, services and fixtures:

- walls;

- floors;

- roofs;

- raised floors;

c) products and systems for protecting elements or parts of the works:

- ceilings with no independent fire resistance;

- fire protective coatings, claddings and screens;

d) non-loadbearing elements or parts of works, with or without glazing, services and fixtures:

- partitions;

- facades (curtain walls) and external walls;

- ceilings with independent fire resistance;

- raised floors;

- fire resisting doorsets, shutter assemblies and openable windows and their closing devices;

- smoke control doorsets and shutter assemblies and their closing devices;

- conveyor systems and their closures;

- penetration seals;

- linear joint seals;

- combined penetration seals;

- service ducts and shafts;

- air transfer grilles;

- chimneys;

e) wall and ceiling coverings with fire protection ability;

f) lift landing doors which are tested according to EN 81-58 are excluded from this document. Lift landing doors which are tested in accordance with EN 1634-1 are classified in accordance with 7.5.5.

Relevant test methods which have been prepared for these construction products are listed in Clauses 2 and 7.

Document History

NEN-EN 13501-2
June 1, 2023
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance and/or smoke control tests, excluding ventilation services
This document specifies the procedure for classification of construction products and building elements using data from fire resistance and/or smoke leakage/control tests and/or mechanical tests...
September 1, 2021
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This document specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of...
June 1, 2016
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
NEN-EN 13501-2 specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of...
November 1, 2015
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
NEN-EN 13501-2 specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct field of...
September 1, 2009
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
October 1, 2007
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
October 1, 2007
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
A description is not available for this item.
June 1, 2006
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within the direct...
May 1, 2004
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests, excluding ventilation services
This Part of this European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within...
March 1, 1999
Fire classification of construction products and building elements - Part 2: Classification using data from fire resistance tests (excluding products for use in ventilation systems)
This Part of this European Standard specifies the procedure for classification of construction products and building elements using data from fire resistance and smoke leakage tests which are within...

References

Advertisement