NEN-EN 13515
Footwear - Test methods for uppers and lining - Water vapour permeability and absorption
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Footwear): | 61.060 |
scope:
Specifies two test methods for assessing, respectively, the water vapour permeability (method A) and the water vapour absorption (method B) of uppers or upper assembly irrespective of the material, in order to assess the suitability for the end use.
Document History
NEN-EN 13515
January 1, 2002
Footwear - Test methods for uppers and lining - Water vapour permeability and absorption
Specifies two test methods for assessing, respectively, the water vapour permeability (method A) and the water vapour absorption (method B) of uppers or upper assembly irrespective of the material,...
May 1, 1999
Footwear - Test methods for uppers and lining - Water vapour permeability and absorption
Specifies two test methods for assessing, respectively, the water vapour permeability (method A) and the water vapour absorption (method B) of uppers or upper assembly irrespective of the material,...