NEN-EN 13515

Footwear - Test methods for uppers and lining - Water vapour permeability and absorption

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 11
ICS Code (Footwear): 61.060
scope:

Specifies two test methods for assessing, respectively, the water vapour permeability (method A) and the water vapour absorption (method B) of uppers or upper assembly irrespective of the material, in order to assess the suitability for the end use.

Document History

January 1, 2002
Footwear - Test methods for uppers and lining - Water vapour permeability and absorption
Specifies two test methods for assessing, respectively, the water vapour permeability (method A) and the water vapour absorption (method B) of uppers or upper assembly irrespective of the material,...
NEN-EN 13515
May 1, 1999
Footwear - Test methods for uppers and lining - Water vapour permeability and absorption
Specifies two test methods for assessing, respectively, the water vapour permeability (method A) and the water vapour absorption (method B) of uppers or upper assembly irrespective of the material,...
Advertisement