NEN-EN 13920-12
Aluminium and aluminium alloys - Scrap - Part 12: Turnings consisting of one single alloy
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Recycling): | 13.030.50 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
This European Standard specifies characteristics, chemical composition and metal yield of scrap which consists of aluminium turnings of one single wrought (EN 573-3) or cast (EN 1706) specified alloy.
Document History
NEN-EN 13920-12
June 1, 2003
Aluminium and aluminium alloys - Scrap - Part 12: Turnings consisting of one single alloy
This European Standard specifies characteristics, chemical composition and metal yield of scrap which consists of aluminium turnings of one single wrought (EN 573-3) or cast (EN 1706) specified alloy.
August 1, 2000
Aluminium and aluminium alloys - Scrap - Part 12: Turnings consisting of one single alloy
This European Standard specifies characteristics, chemical composition and metal yield of scrap which consists of aluminium turnings of one single wrought (EN 573-3) or cast (EN 1706) specified alloy.