NEN-EN 13920-12

Aluminium and aluminium alloys - Scrap - Part 12: Turnings consisting of one single alloy

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 8
ICS Code (Recycling): 13.030.50
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This European Standard specifies characteristics, chemical composition and metal yield of scrap which consists of aluminium turnings of one single wrought (EN 573-3) or cast (EN 1706) specified alloy.

Document History

June 1, 2003
Aluminium and aluminium alloys - Scrap - Part 12: Turnings consisting of one single alloy
This European Standard specifies characteristics, chemical composition and metal yield of scrap which consists of aluminium turnings of one single wrought (EN 573-3) or cast (EN 1706) specified alloy.
NEN-EN 13920-12
August 1, 2000
Aluminium and aluminium alloys - Scrap - Part 12: Turnings consisting of one single alloy
This European Standard specifies characteristics, chemical composition and metal yield of scrap which consists of aluminium turnings of one single wrought (EN 573-3) or cast (EN 1706) specified alloy.
Advertisement