NEN-EN 14025+A1
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and construction
| Organization: | NEN |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
NEN-EN 14025:2013+A1:2016 specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working or test pressure exceeding 50 kPa (0,5 bar), for the transport of dangerous goods by road and rail and sea. This European Standard includes requirements for openings, closures and structural equipment; it does not cover requirements of service equipment. For tanks for the transport of cryogenic liquids, EN 13530-1 and EN 13530-2 apply.
Document History