NEN-EN 14025
Tanks for the transport of dangerous goods - Metallic pressure tanks - Design and Construction
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
This European Standard specifies the minimum requirements for the design and construction of metallic pressure tanks having a maximum working pressure exceeding 50 kPa (0,5 bar), for the transport of dangerous goods by road and rail. This standard includes requirements for openings, closures and structural equipment; it does not cover requirements of service equipment. For road tankers for the transport of LPG see EN 12493. For tanks for the transport of cryogenic liquids see EN 13530-1 and EN 13530-2.
Document History