NEN-EN 14420-3

Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure is 25 bar; maximum working temperature is 65 °C.

Document History

July 1, 2013
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure is 25 bar; maximum...
NEN-EN 14420-3
November 1, 2010
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure is 25 bar; maximum...
December 1, 2004
Hose fittings with clamp units - Part 3: Clamps units, bolted or pinned
This document specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure 25 bar, maximum working...
May 1, 2002
Hose fittings with clamp units - Part 3: Clamps units, pinned or bolted
This document specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure 25 bar, maximum working...
Advertisement