NEN-EN 14420-3
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure is 25 bar; maximum working temperature is 65 °C.
Document History
NEN-EN 14420-3
July 1, 2013
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure is 25 bar; maximum...
November 1, 2010
Hose fittings with clamp units - Part 3: Clamp units, bolted or pinned
This European Standard specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure is 25 bar; maximum...
December 1, 2004
Hose fittings with clamp units - Part 3: Clamps units, bolted or pinned
This document specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure 25 bar, maximum working...
May 1, 2002
Hose fittings with clamp units - Part 3: Clamps units, pinned or bolted
This document specifies requirements for clamp units for hose couplings according to EN 14420-1 for use with hose tails according to EN 14420-2. Maximum working pressure 25 bar, maximum working...